Standex-Meder Electronics Reed Sensor, 30-35At, 0.5A, Smd; Sensing Range Max Standexmeder MK15-F-2

Description
REED SENSOR, 30-35AT, 0.5A, SMD; Sensing Range Max:-; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:130°C; Supply Current:500mA; Product Range:MK15 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet
Description
REED SENSOR, 30-35AT, 0.5A, SMD; Sensing Range Max:-; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:130°C; Supply Current:500mA; Product Range:MK15 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Sensor, 30-35At, 0.5A, Smd; Sensing Range Max Standexmeder - 47AC5879 - Newark, An Avnet Company
Chicago, IL, United States
Reed Sensor, 30-35At, 0.5A, Smd; Sensing Range Max Standexmeder
47AC5879
Reed Sensor, 30-35At, 0.5A, Smd; Sensing Range Max Standexmeder 47AC5879
REED SENSOR, 30-35AT, 0.5A, SMD; Sensing Range Max:-; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:130°C; Supply Current:500mA; Product Range:MK15 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

REED SENSOR, 30-35AT, 0.5A, SMD; Sensing Range Max:-; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:130°C; Supply Current:500mA; Product Range:MK15 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 47AC5879
Product Name Reed Sensor, 30-35At, 0.5A, Smd; Sensing Range Max Standexmeder
Operating Temperature -40 to 266 F (-40 to 130 C)
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3245EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - Industrial - 1882-1040934-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details