M8 adjustable thread mount MK11 Plastic Series Reed Sensor are supplied in a cylindrically shaped housing with cable terminals with optional high voltage switch. Used in position, level, and end limit detection w/convenient sensing adjustment. Optional internal switch, cable, length, and termination. UL Approval, IP67 Rated
| Standex-Meder Electronics | |
|---|---|
| Product Category | Proximity Sensors |
| Product Name | Reed Sensor, MK11 Plastic Series |
| Sensor Technology | Magnetic Proximity Sensor |
| Body Shape | Cylindrical; Threaded Barrel |
| Operating Temperature | -22 to 158 F (-30 to 70 C) |
| Power Requirements | DC Powered |