Standex-Meder Electronics CUT TAPE - REED SENSOR, 1 FORM A, SPST-NO,5MM SMT MK24-B-3

Description
CUT TAPE - REED SENSOR, 1 FORM A, SPST-NO,5MM SMT
Request a Quote Datasheet
Description
CUT TAPE - REED SENSOR, 1 FORM A, SPST-NO,5MM SMT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CUT TAPE - REED SENSOR, 1 FORM A, SPST-NO,5MM SMT - MK24-B-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
CUT TAPE - REED SENSOR, 1 FORM A, SPST-NO,5MM SMT
MK24-B-3
CUT TAPE - REED SENSOR, 1 FORM A, SPST-NO,5MM SMT MK24-B-3
CUT TAPE - REED SENSOR, 1 FORM A, SPST-NO,5MM SMT

CUT TAPE - REED SENSOR, 1 FORM A, SPST-NO,5MM SMT

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
MK24-B-3
Proximity Sensors MK24-B-3
Proximity Sensors SPST NO 0.3A 1 W SMD 60V

Proximity Sensors SPST NO 0.3A 1 W SMD 60V

Buy Now Datasheet
Reed Sensor, Spst, 0.3A, 10-15At, Smd; Sensing Range Max Standexmeder - 47AC5888 - Newark, An Avnet Company
Chicago, IL, United States
Reed Sensor, Spst, 0.3A, 10-15At, Smd; Sensing Range Max Standexmeder
47AC5888
Reed Sensor, Spst, 0.3A, 10-15At, Smd; Sensing Range Max Standexmeder 47AC5888
REED SENSOR, SPST, 0.3A, 10-15AT, SMD; Sensing Range Max:-; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:130°C; Supply Current:300mA; Product Range:MK24 Series; SVHC:No SVHC (07-Jul-201 RoHS Compliant: Yes

REED SENSOR, SPST, 0.3A, 10-15AT, SMD; Sensing Range Max:-; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:130°C; Supply Current:300mA; Product Range:MK24 Series; SVHC:No SVHC (07-Jul-201 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number MK24-B-3 MK24-B-3 47AC5888
Product Name CUT TAPE - REED SENSOR, 1 FORM A, SPST-NO,5MM SMT Proximity Sensors Reed Sensor, Spst, 0.3A, 10-15At, Smd; Sensing Range Max Standexmeder
Operating Temperature -40 to 266 F (-40 to 130 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18 mm Plastic DC Photoelectric Sensor - S4346 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 39.37 inch (1000 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX4162-P1-Z - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers