REED SENSOR, 1 FORM A, SPST-NO , SURFACE MOUNT AT 1015
REED SENSOR; Sensing Range Max:15mm; Sensor Mounting:-; Operating Temperature Min:-40°C; Operating Temperature Max:130°C; Supply Current:500mA; Product Range:MK16 Series; SVHC:No SVHC (15-Jan-2018); Breakdown Voltage Vbr:200VDC; RoHS Compliant: Yes
Proximity Sensors 1 Form A Surface Mount
| Heilind Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | MK16-B-2 | 97K5135 | MK16-B-2 |
| Product Name | REED SENSOR, 1 FORM A, SPST-NO , SURFACE MOUNT AT 1015 | Reed Sensor; Sensing Range Max Standexmeder | Proximity Sensors |
| Operation Distance | 0.5906 inch (15 mm) |