Standex-Meder Electronics Proximity Sensors MK20/1-C-100W

Description
Proximity Sensors 30V 0.5A A-NO 15-20AT
Datasheet
Description
Proximity Sensors 30V 0.5A A-NO 15-20AT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
MK20/1-C-100W
Proximity Sensors MK20/1-C-100W
Proximity Sensors 30V 0.5A A-NO 15-20AT

Proximity Sensors 30V 0.5A A-NO 15-20AT

Buy Now Datasheet
Reed Sensor, 5W; Sensing Range Max Standexmeder - 58M9103 - Newark, An Avnet Company
Chicago, IL, United States
Reed Sensor, 5W; Sensing Range Max Standexmeder
58M9103
Reed Sensor, 5W; Sensing Range Max Standexmeder 58M9103
REED SENSOR, 5W; Sensing Range Max:-; Sensor Mounting:-; Operating Temperature Min:-5°C; Operating Temperature Max:80°C; Supply Current:500mA; Product Range:MK20 Series; SVHC:No SVHC (15-Jan-2018); Body Diameter:3mm; Body RoHS Compliant: Yes

REED SENSOR, 5W; Sensing Range Max:-; Sensor Mounting:-; Operating Temperature Min:-5°C; Operating Temperature Max:80°C; Supply Current:500mA; Product Range:MK20 Series; SVHC:No SVHC (15-Jan-2018); Body Diameter:3mm; Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number MK20/1-C-100W 58M9103
Product Name Proximity Sensors Reed Sensor, 5W; Sensing Range Max Standexmeder
Operating Temperature 23 to 176 F (-5 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEN-M18B-NS-K-L-PA - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.1969 inch (5 mm)
Repeatability 3.94 mils (100 µm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3080 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Photoelectric Proximity Sensors - 5000002935-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
View Details