Win Source Part Number: 1222912-MK21P-1A66B-
Category: Sensors, Transducers>Magnetic
Series: MK21
Type: Reed Switch
Termination Style: Wire Leads
Package: Bulk
Actuator Material: Magnet
Standard Package: 500
Output Type: SPST-NO
Must Operate: 10 ~ 60AT
Must Release: 4 ~ 54AT
Package / Case: Molded Body
Temperature Range - Operating: -30°C ~ 150°C (TA)
Alternative Parts (Cross-Reference): MK21P1A66B500W;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: Standex-Meder Electronics
Other Names: 9212661054,374-1181,
REED SENSOR, 10W; Sensing Range Max:-; Sensor Mounting:-; Operating Temperature Min:-5°C; Operating Temperature Max:70°C; Supply Current:500mA; Product Range:MK21 Series; SVHC:No SVHC (15-Jan-2018); Breakdown Voltage Vbr:225VDC; RoHS Compliant: Yes
Proximity Sensors SPST-NO 1 Form A Screw Mnt Wire Term
| Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 1222912-MK21P-1A66B-500W | 58M9104 | MK21P-1A66B-500W |
| Product Name | Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules) | Reed Sensor, 10W; Sensing Range Max Standexmeder | Proximity Sensors |
| Operating Temperature | 23 to 158 F (-5 to 70 C) |