Standex-Meder Electronics Datasheets for Liquid Level Switches
Liquid level switches are used to detect specific liquid levels or interfaces between liquids. These level measurements are indicated via an electrical switching action.
Liquid Level Switches: Learn more
| Product Name | Notes |
|---|---|
| Compact single level horizontal mount LS03 Series Liquid Level Sensor used in level control, detection and monitoring. High power switch option, other cables and connectors. High temperature resistance up to... | |
| Compact single level vertical mount LS01 Series Liquid Level Sensor used in level control, detection and monitoring. High power switch option, other cables and connectors. | |
| Compact single level vertical mount LS02 Series Liquid Level Sensor used in level control, detection and monitoring. High power switch option, other cables and connectors. IP68 only up to screw... | |
| Compact stainless steel single level vertical mount LS02 (S) Series Liquid Level Sensor used in level control, detection and monitoring. High power switch option, other cables and connectors. High temperature... | |
| The B12450 Series Magnetic Float located in bottle assembly, operates with fluid specific gravity at 0.79 min. Compatible with Liquid Level Sensor series R11774, R12180. | |
| The B12469 Series Magnetic Float located in bottle assembly, specific gravity per application. Compatible with Liquid Level Sensor series R12468. | |
| The B12482 Series Magnetic Float located in bottle assembly, specific gravity per application. Compatible with Liquid Level Sensor series R12481. | |
| The MS01-NBR Series Magnetic Float ring actuator magnet (excentric) have excellent resistance to petroleum-derived liquids such as oil and gasoline and can be used in high temperature applications as well. | |
| The MS01-PA Series Magnetic Float ring actuator magnet (excentric) are made of nylon, have a very high strength-to-weight ratio making them shock and abrasion resistant as well as capable of... | |
| The MS01-PP Series Magnetic Float ring actuator magnet (excentric) have excellent buoyancy with water absorption of only 0.1%. They are also highly resistant to chemical solvents, bases and acids making... | |
| The MS02-NBR Series Magnetic Float ring actuator magnet (excentric) have excellent resistance to petroleum-derived liquids such as oil and gasoline and can be used in high temperature applications as well. | |
| The MS02-PA Series Magnetic Float ring actuator magnet (excentric) are made of nylon, have a very high strength-to-weight ratio making them shock and abrasion resistant as well as capable of... | |
| The MS02-PP Series Magnetic Float ring actuator magnet (excentric) have excellent buoyancy with water absorption of only 0.1%. They are also highly resistant to chemical solvents, bases and acids making... | |
| The MS03-PP Series Magnetic Float ring actuator magnet (centric) have excellent buoyancy with water absorption of only 0.1%. They are also highly resistant to chemical solvents, bases and acids making... | |
| The MS04-PP Series Magnetic Float ring actuator magnet (centric) have excellent buoyancy with water absorption of only 0.1%. They are also highly resistant to chemical solvents, bases and acids making... | |
| The MS06-PP Series Magnetic Float (MS06/1-PP, MS06/2-PP, MS06/5-PP, MS06/6-PP) ring actuator magnet (centric) are made of nylon, have a very high strength-to-weight ratio making them shock and abrasion resistant as... | |
| The MS07-PA Series Magnetic Float ring actuator magnet (excentric) are made of nylon, have a very high strength-to-weight ratio making them shock and abrasion resistant as well as capable of... | |
| The MS08-PP Series Magnetic Float ring actuator magnet (excentric) are made of nylon, have a very high strength-to-weight ratio making them shock and abrasion resistant as well as capable of... | |
| The MS09-S Series Magnetic Float ring actuator magnet (excentric) are resistant to high temperatures up to 350°C (660°F) and ideal for food and beverage industry and high pressure applications. Suitable... | |
| The MS10-S Series Magnetic Float ring actuator magnet (excentric) are resistant to high temperatures up to 350°C (660°F) and ideal for food and beverage industry and high pressure applications. Suitable... | |
| Versatile LS04 Series Liquid Level Sensor for single, multi and continuous level control, detection and monitoring. Reservoir, tank, bottle or other container mounting configurations. Up to 6 floats, 1W-100W rated... | |
| Versatile stainless steel LS05 Series Liquid Level Sensor for single, multi and continuous level control, detection and monitoring capable of high temperature resistance up to 200°C (SS) and pressure up... |