Standex-Meder Electronics Reed Sensor, MK17 Series

Description
Ultraminiature surface mount (SMD) MK17 Series Reed Sensor used in On/Off control switch, proximity, motion, position detection. Supplied in tape and reel according to IEC 286/part 3. Axial, gull-wing or J-lead designs available. UL Approval
Description
Ultraminiature surface mount (SMD) MK17 Series Reed Sensor used in On/Off control switch, proximity, motion, position detection. Supplied in tape and reel according to IEC 286/part 3. Axial, gull-wing or J-lead designs available. UL Approval

Suppliers

Company
Product
Description
Supplier Links
Reed Sensor, MK17 Series -  - Standex-Meder Electronics
Cincinnati, OH, USA
Reed Sensor, MK17 Series
Reed Sensor, MK17 Series
Ultraminiature surface mount (SMD) MK17 Series Reed Sensor used in On/Off control switch, proximity, motion, position detection. Supplied in tape and reel according to IEC 286/part 3. Axial, gull-wing or J-lead designs available. UL Approval

Ultraminiature surface mount (SMD) MK17 Series Reed Sensor used in On/Off control switch, proximity, motion, position detection. Supplied in tape and reel according to IEC 286/part 3. Axial, gull-wing or J-lead designs available. UL Approval

Supplier's Site

Technical Specifications

  Standex-Meder Electronics
Product Category Proximity Sensors
Product Name Reed Sensor, MK17 Series
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operating Temperature -40 to 266 F (-40 to 130 C)
Power Requirements DC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity sensor - SMEO-1-B - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
3 suppliers
RightSight Photosensor - 42EF-P2MPB-F4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 118 inch (3000 mm)
View Details
3 suppliers
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details