Standex-Meder Electronics Proximity Sensors MK24-A-1

Description
Proximity Sensors 1 Form ASPST-NO 5mm SM AT 22-55
Datasheet
Description
Proximity Sensors 1 Form ASPST-NO 5mm SM AT 22-55
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
MK24-A-1
Proximity Sensors MK24-A-1
Proximity Sensors 1 Form ASPST-NO 5mm SM AT 22-55

Proximity Sensors 1 Form ASPST-NO 5mm SM AT 22-55

Buy Now Datasheet
Reed Sensor, Spst, 0.3A, 5-10At, Smd; Sensing Range Max Standexmeder - 47AC5885 - Newark, An Avnet Company
Chicago, IL, United States
Reed Sensor, Spst, 0.3A, 5-10At, Smd; Sensing Range Max Standexmeder
47AC5885
Reed Sensor, Spst, 0.3A, 5-10At, Smd; Sensing Range Max Standexmeder 47AC5885
REED SENSOR, SPST, 0.3A, 5-10AT, SMD; Sensing Range Max:-; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:130°C; Supply Current:300mA; Product Range:MK24 Series; SVHC:No SVHC (07-Jul-2017 RoHS Compliant: Yes

REED SENSOR, SPST, 0.3A, 5-10AT, SMD; Sensing Range Max:-; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:130°C; Supply Current:300mA; Product Range:MK24 Series; SVHC:No SVHC (07-Jul-2017 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number MK24-A-1 47AC5885
Product Name Proximity Sensors Reed Sensor, Spst, 0.3A, 5-10At, Smd; Sensing Range Max Standexmeder
Operating Temperature -40 to 266 F (-40 to 130 C)
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3245LUA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
18 mm Stainless Steel DC Photoelectric Sensor - S4050 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 7.87 inch (200 mm)
View Details
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details