Standex-Meder Electronics Reed Sensor, 30V, 500Ma, Panel; Sensing Range Max Standexmeder MK20/1-B-100W

Description
REED SENSOR, 30V, 500MA, PANEL; Sensing Range Max:-; Sensor Mounting:Panel Mount; Operating Temperature Min:-5°C; Operating Temperature Max:80°C; Supply Current:500mA; Product Range:MK20 Series RoHS Compliant: Yes
Datasheet
Description
REED SENSOR, 30V, 500MA, PANEL; Sensing Range Max:-; Sensor Mounting:Panel Mount; Operating Temperature Min:-5°C; Operating Temperature Max:80°C; Supply Current:500mA; Product Range:MK20 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Sensor, 30V, 500Ma, Panel; Sensing Range Max Standexmeder - 58M9102 - Newark, An Avnet Company
Chicago, IL, United States
Reed Sensor, 30V, 500Ma, Panel; Sensing Range Max Standexmeder
58M9102
Reed Sensor, 30V, 500Ma, Panel; Sensing Range Max Standexmeder 58M9102
REED SENSOR, 30V, 500MA, PANEL; Sensing Range Max:-; Sensor Mounting:Panel Mount; Operating Temperature Min:-5°C; Operating Temperature Max:80°C; Supply Current:500mA; Product Range:MK20 Series RoHS Compliant: Yes

REED SENSOR, 30V, 500MA, PANEL; Sensing Range Max:-; Sensor Mounting:Panel Mount; Operating Temperature Min:-5°C; Operating Temperature Max:80°C; Supply Current:500mA; Product Range:MK20 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
MK20/1-B-100W
Proximity Sensors MK20/1-B-100W
Proximity Sensors SPST-NO 1 Form A Cylindrical

Proximity Sensors SPST-NO 1 Form A Cylindrical

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 58M9102 MK20/1-B-100W
Product Name Reed Sensor, 30V, 500Ma, Panel; Sensing Range Max Standexmeder Proximity Sensors
Operating Temperature 23 to 176 F (-5 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1223EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3162-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details