Standex-Meder Electronics Datasheets for Magnetic Proximity Sensors
Magnetic proximity sensors include devices that work on inductive, variable reluctance, magneto resistive or Hall effect principles. Proximity sensors detect the presence or absence of an object using a critical distance.
Magnetic Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| ATEX approved (intrinsically safe) contactless push button panel mount MK25 Series Reed Sensor. Optional internal switch, cable, length, and termination. Button plates, emergency stop buttons, etc. can be provided with... | |
| ATEX approved (intrinsically safe) panel mount MK08 Series Reed Sensor are supplied in a cylindrically shaped housing with cable terminals. Optional internal switch, cable, length, and termination. Oil resistant wire,... | |
| Best value screw fastened flange mount MK04 Series Reed Sensor in a rectangular housing with cable terminals. Used in position, proximity, motion, level, and end limit sensing. Optional internal switch,... | |
| Best value screw fastened flange mount MK05 Series Reed Sensor in a rectangular housing with cable terminals. Used in position, proximity, motion, level, and end limit sensing. Optional internal switch,... | |
| Best value screw fastened flange mount MK13 Series Reed Sensor in a rectangular housing with cable terminals. Used in position, proximity, motion, level, and end limit sensing. Optional internal switch,... | |
| Best value surface mount (SMD) MK15-501 Series Reed Sensor used in On/Off control switch, proximity, motion, position detection. Supplied in tape and reel according to IEC 286/part 3. UL Approval... | |
| Best value ultraminiature bare glass surface mount (SMD) MK23 Series Reed Sensor series used in On/Off control switch, proximity, motion, position detection with high voltage and Form C (SPDT Changeover)... | |
| Ferrous metal detection screw fastened flange mount MK02 Series Reed Sensor in a rectangular housing with cable terminals. Front or above operation. UL Approval, IP67 Rated | |
| Ferrous metal detection through-hole mount (THT) MK02/6, MK02/7 Series Reed Sensor in a rectangular housing with cable terminals. Front or above operation. | |
| High temperature resistant screw fastened flange mount MK21P, MK21M Series Reed Sensor in a rectangular housing with cable terminals. Used in position, level, and end limit sensing. Molded (M) version... | |
| High voltage aluminum screw fastened flange mount MK27 Series Reed Sensor in a rectangular housing with cable terminals. Ideal in harsh environments for proximity, position, motion, and end limit detection. | |
| High voltage screw fastened flange mount MK26 Series Reed Sensor in a rectangular housing with cable terminals. Used in position, proximity, motion, level, and end limit sensing. Optional internal switch,... | |
| High voltage surface mount (SMD) MK30 Series Reed Sensor used in On/Off control switch, proximity, motion, position detection. Supplied in tape and reel according to IEC 286/part 3. Gull-wing lead... | |
| M5/M8 adjustable thread mount MK11 Stainless Steel Series Reed Sensor are supplied in a cylindrically shaped housing with cable terminals. Used in position, level, and end limit detection w/convenient sensing... | |
| M6, M8, M10 and M12 adjustable thread mount MK11 Brass Series Reed Sensor are supplied in a cylindrically shaped housing with cable terminals with optional high voltage switch. Used in... | |
| M8 adjustable thread mount MK11 Plastic Series Reed Sensor are supplied in a cylindrically shaped housing with cable terminals with optional high voltage switch. Used in position, level, and end... | |
| Magnetically conductive vane operated screw fastened MK28 Series Reed Sensor with cable terminals is ideal in harsh environments. | |
| Miniature (3.0mm) panel mount MK20/1 Series Reed Sensor are supplied in a cylindrically shaped housing with cable terminals. Optional cable, length, and termination. UL Approval | |
| Miniature surface mount (SMD) MK16 Series Reed Sensor used in On/Off control switch, proximity, motion, position detection. Supplied in tape and reel according to IEC 286/part 3. Axial or gull-wing... | |
| Miniature surface mount (SMD) MK22 Series Reed Sensor used in On/Off control switch, proximity, motion, position detection. Supplied in tape and reel according to IEC 286/part 3. Axial or gull-wing... | |
| Miniature through-hole mount (THT) MK06 Series Reed Sensor used in On/Off control switch, proximity, motion, position detection. 1 inch (2.54mm) pin spacing available. UL Approval | |
| Normally closed (SPST-N.O.) surface mount (SMD) MK15 Series Reed Sensor used in On/Off control switch, proximity, motion, position detection. Supplied in tape and reel according to IEC 286/part 3. Axial... | |
| Panel mount (4.0mm) MK14 Series Reed Sensor are supplied in a cylindrically shaped housing with cable terminals. Optional internal switch, cable, length, and termination. UL Approval | |
| Panel mount (5.0mm) MK18 Series Reed Sensor are supplied in a cylindrically shaped housing with cable terminals. Optional internal switch, cable, length, and termination. UL Approval | |
| Panel mount (5.75mm) MK03 Series Reed Sensor are supplied in a cylindrically shaped housing with cable terminals. Optional internal switch, cable, length, and termination. UL Approval | |
| Plastic M8 adjustable thread mount MK07 Series Reed Sensor are supplied in a cylindrically shaped housing with cable terminals. Used in position, level, and end limit detection w/convenient sensing adjustment. | |
| SPDT Changeover surface mount (SMD) MK01 Series Reed Sensor used in On/Off control switch, proximity, motion, position detection with high power switch option. Supplied in tape and reel according to... | |
| Ultraminiature (2.7mm) panel mount MK20/2 Series Reed Sensor are supplied in a cylindrically shaped housing with cable terminals. Optional cable, length, and termination. UL Approval | |
| Ultraminiature surface mount (SMD) MK10 Series Reed Sensor is used in On/Off control switch, proximity, motion, position detection. Supplied in tape and reel according to IEC 286/part 3. Integrated internal... | |
| Ultraminiature surface mount (SMD) MK17 Series Reed Sensor used in On/Off control switch, proximity, motion, position detection. Supplied in tape and reel according to IEC 286/part 3. Axial, gull-wing or... | |
| Ultraminiature surface mount (SMD) MK24 series reed sensor used in On/Off control switch, proximity, motion, position detection with optional Form B (SPST-N.C.) contact form. Supplied in tape and reel according... |