Standex-Meder Electronics Sensor, Reed, 0.5A, Panel; Sensing Range Max Standexmeder MK28-1A-500W

Description
SENSOR, REED, 0.5A, PANEL; Sensing Range Max:-; Sensor Mounting:Panel Mount; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:MK27 Series RoHS Compliant: Yes
Datasheet
Description
SENSOR, REED, 0.5A, PANEL; Sensing Range Max:-; Sensor Mounting:Panel Mount; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:MK27 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Reed, 0.5A, Panel; Sensing Range Max Standexmeder - 31Y2679 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Reed, 0.5A, Panel; Sensing Range Max Standexmeder
31Y2679
Sensor, Reed, 0.5A, Panel; Sensing Range Max Standexmeder 31Y2679
SENSOR, REED, 0.5A, PANEL; Sensing Range Max:-; Sensor Mounting:Panel Mount; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:MK27 Series RoHS Compliant: Yes

SENSOR, REED, 0.5A, PANEL; Sensing Range Max:-; Sensor Mounting:Panel Mount; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:MK27 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 31Y2679
Product Name Sensor, Reed, 0.5A, Panel; Sensing Range Max Standexmeder
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3037 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3163-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers