Standex-Meder Electronics Datasheets for Signal Transformers
Signal transformers transfer information from one circuit to another by electromagnetic induction. They are used to increase or decrease the voltage from one side of a power transformer to the other.
Signal Transformers: Learn more
| Product Name | Notes |
|---|---|
| 100W-500W Planar Transformers Size P075 with 50A max current rating, frequency range 150-300kHZ. Patented (U.S. PAT. 7,129,809) design with superior thermal management. Topologies include Full Bridge, Half Bridge, Full Bridge... | |
| 10kW-20kW Planar Transformers Size P900 Heatsink with 500A max current rating, frequency range 40-125kHZ are packaged in anodized aluminum heatsinks offering high thermal conductivity and removing heat from windings. Patented... | |
| 10kW-20kW Planar Transformers Size P900 with 500A max current rating, frequency range 40-125kHZ. Patented (U.S. Patent 7,460,002) terminals offer mechanical strength and very low resistance. Topologies include Full Bridge, Half... | |
| 10kW-30kW Planar Transformers Size P1100 Heatsink with 600A max current rating, frequency range 20-125kHZ are packaged in anodized aluminum heatsinks offering high thermal conductivity and removing heat from windings. Patented... | |
| 10W-50W Planar Transformers Size P025 with 20A max current rating, frequency range 300-500kHZ are available in surface mount (SMD) or through hole designs and forward (w/active rest), flyback topologies. Patented... | |
| 150W-700W Planar Transformers Size P110 with 60A max current rating, frequency range 100-250kHZ. Patented (U.S. PAT. 7,129,809) design with superior thermal management. Topologies include Full Bridge, Half Bridge, Full Bridge... | |
| 1kW-3kW Planar Transformers Size P220 Heatsink with 250A max current rating, frequency range 60-200kHZ are packaged in anodized aluminum heatsinks offering high thermal conductivity and removing heat from windings. Topologies... | |
| 1kW-3kW Planar Transformers Size P220 with 250A max current rating, frequency range 60-200kHZ . Topologies include Full Bridge, Half Bridge, Full Bridge ZVS, Push-Pull. High efficiency (low losses), ultra compact,... | |
| 20W-150W Planar Transformers Size P035 with 30A max current rating, frequency range 200-400kHZ. Patented (U.S. PAT. 7,129,809) design with superior thermal management. Topologies include Half Bridge, Forward (w/active rest), Flyback. | |
| 2kW-6kW Planar Transformers Size P350 Heatsink with 300A max current rating, frequency range 40-150kHZ are packaged in anodized aluminum heatsinks offering high thermal conductivity and removing heat from windings. Patented... | |
| 2kW-6kW Planar Transformers Size P350 with 300A max current rating, frequency range 40-150kHZ . Patented (U.S. Patent 7,460,002) terminals offer mechanical strength and very low resistance. Topologies include Full Bridge,... | |
| 300W-1.2kW Planar Transformers Size P135 Heatsink with 100A max current rating, frequency range 100-250kHZ are packaged in anodized aluminum heatsinks offering high thermal conductivity and removing heat from windings. Topologies... | |
| 300W-1.2kW Planar Transformers Size P135 with 100A max current rating, frequency range 100-250kHZ . Topologies include Full Bridge, Half Bridge, Full Bridge ZVS, Push-Pull. High efficiency (low losses), ultra compact,... | |
| 3kW-10kW Planar Transformers Size P560 Heatsink with 400A max current rating, frequency range 40-125kHZ are packaged in anodized aluminum heatsinks offering high thermal conductivity and removing heat from windings. Patented... | |
| 3kW-10kW Planar Transformers Size P560 with 400A max current rating, frequency range 40-125kHZ. Patented (U.S. Patent 7,460,002) terminals offer mechanical strength and very low resistance. Topologies include Full Bridge, Half... | |
| 50W-200W Planar Transformers Size P055 with 50A max current rating, frequency range 175-300kHZ. Patented (U.S. PAT. 7,129,809) design with superior thermal management. Topologies include Half Bridge, Forward (w/active rest), Flyback. | |
| CSB Series High/Low Frequency Current Sense Transformer in PCB through-hole mount (THT) plug-in design with primary and secondary windings that are PC integrated, eliminating need for the customer to install... | |
| FTP Series Class 2 Transformers are line frequency magnetics designed in a printed circuit board (PCB) mounted package. These transformers 2.5VA to 50 VA and dual primary voltage 115/230V 50/60... | |
| Input Scott T Transformers synchro to resolver converter transformers are precision manufactured primarily for military and aerospace applications. Three-wire synchro angle data from the input to a Scott T transformer... | |
| Standex-Meder Electronics has a long history of developing current sense transformers to solve unique customer challenges. We offer both standard products like CSB series plug-in solutions for PC board mounting... | |
| TAP Series Telecomm Transformers are audio matching telecommunications line frequency magnetics designed for PC board (PCB) mount and feature an economical open P.C. frame mounting with bifilar winding for capacitive... |