Standex-Meder Electronics REED SENSOR, 1 FORM A, SPST-NO , SURFACE MOUNT ( GULL WING) A MK17-B-2

Description
REED SENSOR, 1 FORM A, SPST-NO , SURFACE MOUNT ( GULL WING) A
Request a Quote Datasheet
Description
REED SENSOR, 1 FORM A, SPST-NO , SURFACE MOUNT ( GULL WING) A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REED SENSOR, 1 FORM A, SPST-NO , SURFACE MOUNT ( GULL WING) A - MK17-B-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
REED SENSOR, 1 FORM A, SPST-NO , SURFACE MOUNT ( GULL WING) A
MK17-B-2
REED SENSOR, 1 FORM A, SPST-NO , SURFACE MOUNT ( GULL WING) A MK17-B-2
REED SENSOR, 1 FORM A, SPST-NO , SURFACE MOUNT ( GULL WING) A

REED SENSOR, 1 FORM A, SPST-NO , SURFACE MOUNT ( GULL WING) A

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
MK17-B-2
Proximity Sensors MK17-B-2
Proximity Sensors 1 Form A SMT Gull wing

Proximity Sensors 1 Form A SMT Gull wing

Buy Now Datasheet
Reed Sensor; Sensing Range Max Standexmeder - 58M9100 - Newark, An Avnet Company
Chicago, IL, United States
Reed Sensor; Sensing Range Max Standexmeder
58M9100
Reed Sensor; Sensing Range Max Standexmeder 58M9100
REED SENSOR; Sensing Range Max:-; Sensor Mounting:-; Operating Temperature Min:-40°C; Operating Temperature Max:130°C; Supply Current:500mA; Product Range:MK17 Series; SVHC:No SVHC (07-Jul-2017); Breakdown Voltage Vbr:210VDC; ContactRoHS Compliant: Yes

REED SENSOR; Sensing Range Max:-; Sensor Mounting:-; Operating Temperature Min:-40°C; Operating Temperature Max:130°C; Supply Current:500mA; Product Range:MK17 Series; SVHC:No SVHC (07-Jul-2017); Breakdown Voltage Vbr:210VDC; ContactRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number MK17-B-2 MK17-B-2 58M9100
Product Name REED SENSOR, 1 FORM A, SPST-NO , SURFACE MOUNT ( GULL WING) A Proximity Sensors Reed Sensor; Sensing Range Max Standexmeder
Operating Temperature -40 to 266 F (-40 to 130 C)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000275-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - 620-A1642LK-I1-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Sensors - 2093449 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details