Standex-Meder Electronics Datasheets for Optocouplers
Optocouplers are capable of transferring an electrical signal between two circuits while isolating the circuits from each other.
Optocouplers: Learn more
| Product Name | Notes |
|---|---|
| 521 Series Optocouplers for the galvanic separation of intrinsic safety circuits, Isolation voltage min. 6kVDC, CTR min. 0.5, cutoff 50kHZ. Insulation resistance input /output up to 10^13 Ω. Distance between... | |
| 525 Series Optocouplers for the galvanic separation of intrinsic safety (EXi) circuits, Isolation voltage min. 4kVDC, CTR min. 0.5, cutoff 50kHZ, ATEX Certified (11ATEX 0086, DIN EN 60062). Insulation resistance... | |
| 528 Series Optocouplers for the galvanic separation of intrinsic safety circuits, Isolation voltage min. 10kVDC, CTR min. 0.9, cutoff 50kHZ. Insulation resistance input /output up to 10^12 Ω. Distance between... | |
| 530-03 Series Optocouplers for the galvanic separation of intrinsic safety circuits, Isolation voltage up to 20kVDC, CTR min. 0.5 (50%), cutoff 50kHZ. Insulation resistance input /output up to 10^12 Ω. | |
| 530-70 Series Optocouplers for the galvanic separation of intrinsic safety circuits, Isolation voltage min. 22kVDC, CTR min. 0.8%, cutoff 100kHZ. Insulation resistance input /output up to 10^12 Ω. Distance between... | |
| 535 Series Optocouplers for the galvanic separation of intrinsic safety (EXi) circuits, Isolation voltage min. 4kVDC, CTR min. 3.0, cutoff 2kHZ, ATEX Certified (11ATEX 0086, DIN EN 60062). Insulation resistance... | |
| 567 Series Optocouplers for the galvanic separation of intrinsic safety (EXi) circuits, Isolation voltage min. 4kVDC, cutoff 500kHZ, ATEX Certified (11ATEX 0086, DIN EN 60062). Insulation resistance input /output up... | |
| Miniature 522 Series Optocouplers for the galvanic separation of intrinsic safety (EXi) circuits, Isolation voltage min. 4kVDC, CTR min. 0.5, cutoff 85kHZ, ATEX Certified (11ATEX 0086, DIN EN 60062). Insulation... |