Standex-Meder Electronics Reed Sensor, MK03 Series

Description
Panel mount (5.75mm) MK03 Series Reed Sensor are supplied in a cylindrically shaped housing with cable terminals. Optional internal switch, cable, length, and termination. UL Approval
Description
Panel mount (5.75mm) MK03 Series Reed Sensor are supplied in a cylindrically shaped housing with cable terminals. Optional internal switch, cable, length, and termination. UL Approval

Suppliers

Company
Product
Description
Supplier Links
Reed Sensor, MK03 Series -  - Standex-Meder Electronics
Cincinnati, OH, USA
Reed Sensor, MK03 Series
Reed Sensor, MK03 Series
Panel mount (5.75mm) MK03 Series Reed Sensor are supplied in a cylindrically shaped housing with cable terminals. Optional internal switch, cable, length, and termination. UL Approval

Panel mount (5.75mm) MK03 Series Reed Sensor are supplied in a cylindrically shaped housing with cable terminals. Optional internal switch, cable, length, and termination. UL Approval

Supplier's Site

Technical Specifications

  Standex-Meder Electronics
Product Category Proximity Sensors
Product Name Reed Sensor, MK03 Series
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical
Operating Temperature -22 to 158 F (-30 to 70 C)
Power Requirements DC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000003410-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Electrical Connection ASi3.1 - AS-Interface 2.0
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
18 mm Plastic DC Photoelectric Sensor - S4326 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 98.43 inch (2500 mm)
View Details