Standex-Meder Electronics Reed Sensor, Spst-No, 15-20At, Smd; Sensing Range Max Standexmeder MK17-C-3

Description
REED SENSOR, SPST-NO, 15-20AT, SMD; Sensing Range Max:-; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:130°C; Supply Current:250mA; Product Range:MK17 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet
Description
REED SENSOR, SPST-NO, 15-20AT, SMD; Sensing Range Max:-; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:130°C; Supply Current:250mA; Product Range:MK17 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Sensor, Spst-No, 15-20At, Smd; Sensing Range Max Standexmeder - 47AC5881 - Newark, An Avnet Company
Chicago, IL, United States
Reed Sensor, Spst-No, 15-20At, Smd; Sensing Range Max Standexmeder
47AC5881
Reed Sensor, Spst-No, 15-20At, Smd; Sensing Range Max Standexmeder 47AC5881
REED SENSOR, SPST-NO, 15-20AT, SMD; Sensing Range Max:-; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:130°C; Supply Current:250mA; Product Range:MK17 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

REED SENSOR, SPST-NO, 15-20AT, SMD; Sensing Range Max:-; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:130°C; Supply Current:250mA; Product Range:MK17 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 47AC5881
Product Name Reed Sensor, Spst-No, 15-20At, Smd; Sensing Range Max Standexmeder
Operating Temperature -40 to 266 F (-40 to 130 C)
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1143ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3201R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.1969 inch (5 mm)
View Details
Rectangular Photoelectric Sensors - Series 6080 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 39.37 to 1969 inch (1000 to 50000 mm)
View Details