Standex-Meder Electronics Datasheets for Inductors, Coils, and Chokes
Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field.
Inductors, Coils, and Chokes: Learn more
| Product Name | Notes |
|---|---|
| 10mH switching regulator inductors designed to meet the requirements of Mil-PRF 287, 288 and 289, featuring a completely encapsulated construction. Double winding styles available for more current capacity. Center hole... | |
| 2mH Switching Regulator Inductors featuring a completely encapsulated construction. Threaded mounting insert for additional mounting strength. Custom sizes and values may be engineered for your specific application. | |
| CHC Series Chokes are line frequency magnetics designed in a channel bracket mounted chassis for low frequencies with inductance to 30 henries – current to 10 amps. Termination via 8″ | |
| CI CJ Series High Frequency Toroidal Differential Mode Power Inductor used for switching power supply, EMI/RFI filter and other applications that require low radiated emissions. CI series inductors are designed... | |
| CM Series High/Low Frequency Toroidal Common Mode Choke for EMI/RFI applications is designed for common mode noise up to 30 MHz on A.C. and D.C lines. Build your own standard... | |
| PQ20 Series Planar Inductors are fixed power inductors w/ferrite core available in surface mount (SMT) or through hole tab (THT) mounting style. Used in switching power supplies, DC/DC converters, FPGA... | |
| PQ26 Series Planar Inductors are fixed power inductors w/ferrite core available in surface mount (SMT) or through hole tab (THT) mounting style. Used in switching power supplies, DC/DC converters, FPGA... | |
| PQ32 Series Planar Inductors are fixed power inductors w/ferrite core available in surface mount (SMT) or through hole tab (THT) mounting style. Used in switching power supplies, DC/DC converters, FPGA... | |
| SJ / SU Series High Frequency Toroidal Power Inductor packaged in a surface mount design (SMD) is ideal where space and weight are critical and surface mount is required. When... |