Standex-Meder Electronics Reed Sensor; Sensing Range Max Standexmeder MK6-5-C

Description
REED SENSOR; Sensing Range Max:20mm; Sensor Mounting:-; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:MK6 Series; SVHC:No SVHC (15-Jun-2015); Breakdown Voltage Vbr:230VDC; RoHS Compliant: Yes
Datasheet
Description
REED SENSOR; Sensing Range Max:20mm; Sensor Mounting:-; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:MK6 Series; SVHC:No SVHC (15-Jun-2015); Breakdown Voltage Vbr:230VDC; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Sensor; Sensing Range Max Standexmeder - 97K5129 - Newark, An Avnet Company
Chicago, IL, United States
Reed Sensor; Sensing Range Max Standexmeder
97K5129
Reed Sensor; Sensing Range Max Standexmeder 97K5129
REED SENSOR; Sensing Range Max:20mm; Sensor Mounting:-; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:MK6 Series; SVHC:No SVHC (15-Jun-2015); Breakdown Voltage Vbr:230VDC; RoHS Compliant: Yes

REED SENSOR; Sensing Range Max:20mm; Sensor Mounting:-; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:MK6 Series; SVHC:No SVHC (15-Jun-2015); Breakdown Voltage Vbr:230VDC; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 97K5129
Product Name Reed Sensor; Sensing Range Max Standexmeder
Operation Distance 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
EE-SX4320 Photomicrosensor (Transmissive) - EE-SX4320-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.0787 inch (2 mm)
View Details