Standex-Meder Electronics Proximity Sensors MK06-4-B

Description
Proximity Sensors 1 Form A SIL
Datasheet
Description
Proximity Sensors 1 Form A SIL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
MK06-4-B
Proximity Sensors MK06-4-B
Proximity Sensors 1 Form A SIL

Proximity Sensors 1 Form A SIL

Buy Now Datasheet
Reed Sensor, Spst, 10-15At, 0.5A, Tht; Sensing Range Max Standexmeder - 47AC5865 - Newark, An Avnet Company
Chicago, IL, United States
Reed Sensor, Spst, 10-15At, 0.5A, Tht; Sensing Range Max Standexmeder
47AC5865
Reed Sensor, Spst, 10-15At, 0.5A, Tht; Sensing Range Max Standexmeder 47AC5865
REED SENSOR, SPST, 10-15AT, 0.5A, THT; Sensing Range Max:-; Sensor Mounting:Through Hole; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:MK06 Series; SVHC:No SVHC (15 RoHS Compliant: Yes

REED SENSOR, SPST, 10-15AT, 0.5A, THT; Sensing Range Max:-; Sensor Mounting:Through Hole; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:MK06 Series; SVHC:No SVHC (15 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number MK06-4-B 47AC5865
Product Name Proximity Sensors Reed Sensor, Spst, 10-15At, 0.5A, Tht; Sensing Range Max Standexmeder
Operating Temperature -4 to 185 F (-20 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3163-P2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
3 suppliers