Standex-Meder Electronics Reed Sensor, Spdt, 0.5A, 15-20At, Smd; Sensing Range Max Standexmeder MK01-H

Description
REED SENSOR, SPDT, 0.5A, 15-20AT, SMD; Sensing Range Max:-; Sensor Mounting:SMD; Operating Temperature Min:-20°C; Operating Temperature Max:130°C; Supply Current:500mA; Product Range:MK01 Series; SVHC:No SVHC (07-Jul-201 RoHS Compliant: Yes
Datasheet
Description
REED SENSOR, SPDT, 0.5A, 15-20AT, SMD; Sensing Range Max:-; Sensor Mounting:SMD; Operating Temperature Min:-20°C; Operating Temperature Max:130°C; Supply Current:500mA; Product Range:MK01 Series; SVHC:No SVHC (07-Jul-201 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Sensor, Spdt, 0.5A, 15-20At, Smd; Sensing Range Max Standexmeder - 47AC5859 - Newark, An Avnet Company
Chicago, IL, United States
Reed Sensor, Spdt, 0.5A, 15-20At, Smd; Sensing Range Max Standexmeder
47AC5859
Reed Sensor, Spdt, 0.5A, 15-20At, Smd; Sensing Range Max Standexmeder 47AC5859
REED SENSOR, SPDT, 0.5A, 15-20AT, SMD; Sensing Range Max:-; Sensor Mounting:SMD; Operating Temperature Min:-20°C; Operating Temperature Max:130°C; Supply Current:500mA; Product Range:MK01 Series; SVHC:No SVHC (07-Jul-201 RoHS Compliant: Yes

REED SENSOR, SPDT, 0.5A, 15-20AT, SMD; Sensing Range Max:-; Sensor Mounting:SMD; Operating Temperature Min:-20°C; Operating Temperature Max:130°C; Supply Current:500mA; Product Range:MK01 Series; SVHC:No SVHC (07-Jul-201 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
MK01-H
Proximity Sensors MK01-H
Proximity Sensors 1 Form C Surface Mount

Proximity Sensors 1 Form C Surface Mount

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 47AC5859 MK01-H
Product Name Reed Sensor, Spdt, 0.5A, 15-20At, Smd; Sensing Range Max Standexmeder Proximity Sensors
Operating Temperature -4 to 266 F (-20 to 130 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Magnetic Proximity Sensor - S3392 - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 1.57 inch (40 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details