Standex-Meder Electronics Reed Sensor, Spdt, 20-25At, 0.5A, Tht; Sensing Range Max Standexmeder MK06-8-I

Description
REED SENSOR, SPDT, 20-25AT, 0.5A, THT; Sensing Range Max:-; Sensor Mounting:Through Hole; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:MK06 Series; SVHC:No SVHC (15 RoHS Compliant: Yes
Datasheet
Description
REED SENSOR, SPDT, 20-25AT, 0.5A, THT; Sensing Range Max:-; Sensor Mounting:Through Hole; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:MK06 Series; SVHC:No SVHC (15 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Sensor, Spdt, 20-25At, 0.5A, Tht; Sensing Range Max Standexmeder - 47AC5873 - Newark, An Avnet Company
Chicago, IL, United States
Reed Sensor, Spdt, 20-25At, 0.5A, Tht; Sensing Range Max Standexmeder
47AC5873
Reed Sensor, Spdt, 20-25At, 0.5A, Tht; Sensing Range Max Standexmeder 47AC5873
REED SENSOR, SPDT, 20-25AT, 0.5A, THT; Sensing Range Max:-; Sensor Mounting:Through Hole; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:MK06 Series; SVHC:No SVHC (15 RoHS Compliant: Yes

REED SENSOR, SPDT, 20-25AT, 0.5A, THT; Sensing Range Max:-; Sensor Mounting:Through Hole; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:MK06 Series; SVHC:No SVHC (15 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
MK06-8-I
Proximity Sensors MK06-8-I
Proximity Sensors Form C SIL PCB AT 2025 22.32mm long

Proximity Sensors Form C SIL PCB AT 2025 22.32mm long

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 47AC5873 MK06-8-I
Product Name Reed Sensor, Spdt, 20-25At, 0.5A, Tht; Sensing Range Max Standexmeder Proximity Sensors
Operating Temperature -4 to 185 F (-20 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18 mm Plastic DC Photoelectric Sensor - S4328 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 98.43 inch (2500 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX4162-P2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details