Standex-Meder Electronics Reed Sensor, MK08 Series

Description
ATEX approved (intrinsically safe) panel mount MK08 Series Reed Sensor are supplied in a cylindrically shaped housing with cable terminals. Optional internal switch, cable, length, and termination. Oil resistant wire, operate -40°C to +130°C. KEMA 00ATEX1112 X, IECEx KEM09.0006 X according to DinEN60062
Description
ATEX approved (intrinsically safe) panel mount MK08 Series Reed Sensor are supplied in a cylindrically shaped housing with cable terminals. Optional internal switch, cable, length, and termination. Oil resistant wire, operate -40°C to +130°C. KEMA 00ATEX1112 X, IECEx KEM09.0006 X according to DinEN60062

Suppliers

Company
Product
Description
Supplier Links
Reed Sensor, MK08 Series -  - Standex-Meder Electronics
Cincinnati, OH, USA
Reed Sensor, MK08 Series
Reed Sensor, MK08 Series
ATEX approved (intrinsically safe) panel mount MK08 Series Reed Sensor are supplied in a cylindrically shaped housing with cable terminals. Optional internal switch, cable, length, and termination. Oil resistant wire, operate -40°C to +130°C. KEMA 00ATEX1112 X, IECEx KEM09.0006 X according to DinEN60062

ATEX approved (intrinsically safe) panel mount MK08 Series Reed Sensor are supplied in a cylindrically shaped housing with cable terminals. Optional internal switch, cable, length, and termination. Oil resistant wire, operate -40°C to +130°C. KEMA 00ATEX1112 X, IECEx KEM09.0006 X according to DinEN60062

Supplier's Site

Technical Specifications

  Standex-Meder Electronics
Product Category Proximity Sensors
Product Name Reed Sensor, MK08 Series
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical
Operating Temperature -40 to 140 F (-40 to 60 C)
Power Requirements DC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Receiver - SOEG-E-M18W-PA-K-2L - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 1 kHz
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Limit Switch Style DC 2/4 & AC 2 Wire - S3154 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.5906 inch (15 mm)
View Details
Capacitive Proximity Sensors - 5000000967-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - NPN
View Details