Standex-Meder Electronics Reed Sensor, Spdt, 0.5A, 20-25At, Smd; Sensing Range Max Standexmeder MK01-I

Description
REED SENSOR, SPDT, 0.5A, 20-25AT, SMD; Sensing Range Max:-; Sensor Mounting:SMD; Operating Temperature Min:-20°C; Operating Temperature Max:130°C; Supply Current:500mA; Product Range:MK01 Series; SVHC:No SVHC (07-Jul-201 RoHS Compliant: Yes
Datasheet
Description
REED SENSOR, SPDT, 0.5A, 20-25AT, SMD; Sensing Range Max:-; Sensor Mounting:SMD; Operating Temperature Min:-20°C; Operating Temperature Max:130°C; Supply Current:500mA; Product Range:MK01 Series; SVHC:No SVHC (07-Jul-201 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Sensor, Spdt, 0.5A, 20-25At, Smd; Sensing Range Max Standexmeder - 47AC5860 - Newark, An Avnet Company
Chicago, IL, United States
Reed Sensor, Spdt, 0.5A, 20-25At, Smd; Sensing Range Max Standexmeder
47AC5860
Reed Sensor, Spdt, 0.5A, 20-25At, Smd; Sensing Range Max Standexmeder 47AC5860
REED SENSOR, SPDT, 0.5A, 20-25AT, SMD; Sensing Range Max:-; Sensor Mounting:SMD; Operating Temperature Min:-20°C; Operating Temperature Max:130°C; Supply Current:500mA; Product Range:MK01 Series; SVHC:No SVHC (07-Jul-201 RoHS Compliant: Yes

REED SENSOR, SPDT, 0.5A, 20-25AT, SMD; Sensing Range Max:-; Sensor Mounting:SMD; Operating Temperature Min:-20°C; Operating Temperature Max:130°C; Supply Current:500mA; Product Range:MK01 Series; SVHC:No SVHC (07-Jul-201 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 47AC5860
Product Name Reed Sensor, Spdt, 0.5A, 20-25At, Smd; Sensing Range Max Standexmeder
Operating Temperature -4 to 266 F (-20 to 130 C)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000795-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.98 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1150LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
Photoelectric Sensors - 2055216 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 197 inch (5000 mm)
View Details