TE Connectivity Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
30
40
50
60
70
80
89
90
91
92
93
94
95
96
97
98
99
100
101
110
120
130
140
150
160
200
250
274
| Product Name | Notes |
|---|---|
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .23 MM [.009 INCH ] Product Length : .58 MM [.023 INCH ] Product Width : .29 MM [.011 INCH ] Electrical Characteristics Operating Voltage (V) : 15 Passive Component Tolerance (PCT) : .1... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .3 MM [.012 INCH ] Product Length : 1 MM [.039 INCH ] Product Width : .5 MM [.02 INCH ] Electrical Characteristics Operating Voltage (V) : 25 Passive Component Tolerance (PCT) : .1... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .43 MM [.017 INCH ] Product Length : 1.55 MM [.061 INCH ] Product Width : .8 MM [.031 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .5... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .43 MM [.017 INCH ] Product Length : 2 MM [.079 INCH ] Product Width : 1.25 MM [.049 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : 1... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .43 MM [.017 INCH ] Product Length : 3.05 MM [.12 INCH ] Product Width : 1.55 MM [.061 INCH ] Electrical Characteristics Operating Voltage (V) : 100 Passive Component Tolerance (PCT) : 1... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .43 MM [.017 INCH ] Product Length : 6.3 MM [.248 INCH ] Product Width : 3.1 MM [.122 INCH ] Electrical Characteristics Operating Voltage (V) : 100 Passive Component Tolerance (PCT) : 1... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .45 MM [.018 INCH ] Product Length : 1.55 MM [.061 INCH ] Product Width : .8 MM [.031 INCH ] Electrical Characteristics Operating Voltage (V) : 50 Passive Component Tolerance (PCT) : .1... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM [.022 INCH ] Product Length : 1.25 MM [.049 INCH ] Product Width : 2 MM [.079 INCH ] Electrical Characteristics Operating Voltage (V) : 200 Passive Component Tolerance (PCT) : 1... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM [.022 INCH ] Product Length : 1.55 MM [.061 INCH ] Product Width : 3 MM [.118 INCH ] Electrical Characteristics Operating Voltage (V) : 200 Passive Component Tolerance (PCT) : 1... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM [.022 INCH ] Product Length : 2 MM [.079 INCH ] Product Width : 1.25 MM [.049 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : .125... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM [.022 INCH ] Product Length : 2 MM [.079 INCH ] Product Width : 1.25 MM [.049 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : .25... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM [.022 INCH ] Product Length : 3.05 MM [.12 INCH ] Product Width : 1.55 MM [.061 INCH ] Electrical Characteristics Operating Voltage (V) : 150 Passive Component Tolerance (PCT) : .1... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM [.022 INCH ] Product Length : 3.1 MM [.122 INCH ] Product Width : 1.55 MM [.061 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : .25... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .6 MM [.024 INCH ] Product Length : 2.45 MM [.096 INCH ] Product Width : 5 MM [.197 INCH ] Electrical Characteristics Operating Voltage (V) : 200 Passive Component Tolerance (PCT) : 1... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .65 MM [.025 INCH ] Product Length : 3.2 MM [.126 INCH ] Product Width : 6.4 MM [.252 INCH ] Electrical Characteristics Operating Voltage (V) : 200 Passive Component Tolerance (PCT) : 1... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 127 MM [5 INCH ] Product Length : 127 MM [12.008 INCH ] Product Width : 305 MM [5 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 10 Resistance Class : 1kΩ -... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 127 MM [5 INCH ] Product Length : 178 MM [12.008 INCH ] Product Width : 305 MM [7.008 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 10 Resistance Class : 1kΩ -... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 127 MM [5 INCH ] Product Length : 178 MM [12.008 INCH ] Product Width : 305 MM [7.008 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 10 Resistance Class : Up to... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 127 MM [5 INCH ] Product Length : 254 MM [12.008 INCH ] Product Width : 305 MM [10 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 10 Resistance Class : 1kΩ -... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 127 MM [5 INCH ] Product Length : 254 MM [19.016 INCH ] Product Width : 483 MM [10 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 10 Resistance Class : Up to... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 127 MM [5 INCH ] Product Length : 330 MM [12.008 INCH ] Product Width : 305 MM [12.992 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 10 Resistance Class : Up to... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 9.6 MM [.378 INCH ] Product Length : 23 MM [.906 INCH ] Product Width : 9.5 MM [.374 INCH ] Electrical Characteristics Operating Voltage (V) : 750 Passive Component Tolerance (PCT) : 5... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 9.6 MM [.378 INCH ] Product Length : 23 MM [.906 INCH ] Product Width : 9.5 MM [.374 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 7... |
| << Prev | Next >> |