TE Connectivity Surface Mount Resistors 5-2176477-6

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .43 MM  [.017 INCH ] Product Length : 2 MM  [.079 INCH ] Product Width : 1.25 MM  [.049 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : 1 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 2.05K Industry Standards Moisture Sensitivity Level : 1 Other Passive Component Comment : Shelf Life Based on Date of Manufacture Packaging Features Packaging Method : Tape & Reel Product Type Features Element Type : Thin Film Package Size Code : 0805 Resistor Type : Precision Resistor Shelf Life : 2 Years Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±25
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .43 MM  [.017 INCH ] Product Length : 2 MM  [.079 INCH ] Product Width : 1.25 MM  [.049 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : 1 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 2.05K Industry Standards Moisture Sensitivity Level : 1 Other Passive Component Comment : Shelf Life Based on Date of Manufacture Packaging Features Packaging Method : Tape & Reel Product Type Features Element Type : Thin Film Package Size Code : 0805 Resistor Type : Precision Resistor Shelf Life : 2 Years Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 5-2176477-6 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
5-2176477-6
Surface Mount Resistors 5-2176477-6
Configuration Features Number of Resistors : 1 Dimensions Product Height : .43 MM  [.017 INCH ] Product Length : 2 MM  [.079 INCH ] Product Width : 1.25 MM  [.049 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : 1 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 2.05K Industry Standards Moisture Sensitivity Level : 1 Other Passive Component Comment : Shelf Life Based on Date of Manufacture Packaging Features Packaging Method : Tape & Reel Product Type Features Element Type : Thin Film Package Size Code : 0805 Resistor Type : Precision Resistor Shelf Life : 2 Years Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±25

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : .43 MM  [.017 INCH ]
  • Product Length : 2 MM  [.079 INCH ]
  • Product Width : 1.25 MM  [.049 INCH ]

Electrical Characteristics


  • Passive Component Tolerance (PCT) : .1
  • Power Rating (WATT) : 1
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 2.05K

Industry Standards


  • Moisture Sensitivity Level : 1

Other


  • Passive Component Comment : Shelf Life Based on Date of Manufacture

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Element Type : Thin Film
  • Package Size Code : 0805
  • Resistor Type : Precision Resistor
  • Shelf Life : 2 Years

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±25
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Resistors
Product Number 5-2176477-6
Product Name Surface Mount Resistors
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2050 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Surface Mount Resistors - 1-1614887-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 432 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614959-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E6 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers