Vishay Intertechnology, Inc. Res Metal Film 200 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole RLR07C2000GMB14

Description
Res Metal Film 200 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 200 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 200 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole - RLR07C2000GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 200 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole
RLR07C2000GMB14
Res Metal Film 200 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole RLR07C2000GMB14
Res Metal Film 200 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole

Res Metal Film 200 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RLR07C2000GMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2000GMB14-ND
Through Hole Resistors RLR07C2000GMB14-ND
200 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2000GMB14 RLR07C2000GMB14-ND
Product Name Res Metal Film 200 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers