Vishay Intertechnology, Inc. RES 191 OHM 1% 1/4W AXIAL RLR07C1910FSRE6

Description
RES 191ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 191ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191 OHM 1% 1/4W AXIAL - RLR07C1910FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191 OHM 1% 1/4W AXIAL
RLR07C1910FSRE6
RES 191 OHM 1% 1/4W AXIAL RLR07C1910FSRE6
RES 191ohm 1% 1/4W AXIAL

RES 191ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1910FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1910FSRE6-ND
Through Hole Resistors RLR07C1910FSRE6-ND
191 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

191 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1910FSRE6 RLR07C1910FSRE6-ND
Product Name RES 191 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 191 ohms 191 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1826239 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details