Vishay Intertechnology, Inc. RES 1.91 OHM 1% 1/4W AXIAL RLR07C1R91FMBSL

Description
RES 1.91ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.91ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.91 OHM 1% 1/4W AXIAL - RLR07C1R91FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91 OHM 1% 1/4W AXIAL
RLR07C1R91FMBSL
RES 1.91 OHM 1% 1/4W AXIAL RLR07C1R91FMBSL
RES 1.91ohm 1% 1/4W AXIAL

RES 1.91ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1R91FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1R91FMBSL-ND
Through Hole Resistors RLR07C1R91FMBSL-ND
1.91 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.91 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1R91FMBSL RLR07C1R91FMBSL-ND
Product Name RES 1.91 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.91 ohms 1.91 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details