Vishay Precision Group RLR07C2001FSB14 RLR07C2001FSB14

Description
RLR07C2001FSB14
Request a Quote Datasheet
Description
RLR07C2001FSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR07C2001FSB14 - RLR07C2001FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C2001FSB14
RLR07C2001FSB14
RLR07C2001FSB14 RLR07C2001FSB14
RLR07C2001FSB14

RLR07C2001FSB14

Supplier's Site
Through Hole Resistors - 541-RLR07C2001FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C2001FSB14-ND
Through Hole Resistors 541-RLR07C2001FSB14-ND
2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 2Kohm, 250Mw, 1%; Resistance Vishay - 83H3570 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2Kohm, 250Mw, 1%; Resistance Vishay
83H3570
Metal Film Resistor, 2Kohm, 250Mw, 1%; Resistance Vishay 83H3570
METAL FILM RESISTOR, 2KOHM, 250mW, 1%; Resistance:2kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 2KOHM, 250mW, 1%; Resistance:2kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 2 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Epoxy - 70201923 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 2 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Epoxy
70201923
Resistor;Metal Film;Res 2 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Epoxy 70201923
Meets Requirements of MIL-PRF-39017 Failure Rate: Verified Failure Rate (Contact Factory for Current Level) Excellent High Frequency Performance Epoxy Coated Construction Provides Superior Moisture Protection Traceability of Materials and Processing Monthly Lot Acceptance Testing Very Low Noise Vishay Dale Has Complete Capability to Develop Specific Reliability Programs Designed to Customer Requirements

  • Meets Requirements of MIL-PRF-39017
  • Failure Rate: Verified Failure Rate (Contact Factory for Current Level)
  • Excellent High Frequency Performance
  • Epoxy Coated Construction Provides Superior Moisture Protection
  • Traceability of Materials and Processing
  • Monthly Lot Acceptance Testing
  • Very Low Noise
  • Vishay Dale Has Complete Capability to Develop Specific Reliability Programs Designed to Customer Requirements
Supplier's Site
RES 2K OHM 1% 1/4W AXIAL - 873-RLR07C2001FSB14 - Utmel Electronic Limited
Hong Kong, China
RES 2K OHM 1% 1/4W AXIAL
873-RLR07C2001FSB14
RES 2K OHM 1% 1/4W AXIAL 873-RLR07C2001FSB14
RES 2K OHM 1% 1/4W AXIAL

RES 2K OHM 1% 1/4W AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc. Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RLR07C2001FSB14 541-RLR07C2001FSB14-ND 83H3570 70201923 873-RLR07C2001FSB14
Product Name RLR07C2001FSB14 Through Hole Resistors Metal Film Resistor, 2Kohm, 250Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 2 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Epoxy RES 2K OHM 1% 1/4W AXIAL
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm; Metal Film
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers