Vishay Intertechnology, Inc. RES 196K OHM 1% 1/4W AXIAL RLR07C1963FPRSL

Description
RES 196Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 196Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196K OHM 1% 1/4W AXIAL - RLR07C1963FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196K OHM 1% 1/4W AXIAL
RLR07C1963FPRSL
RES 196K OHM 1% 1/4W AXIAL RLR07C1963FPRSL
RES 196Kohm 1% 1/4W AXIAL

RES 196Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1963FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1963FPRSL-ND
Through Hole Resistors RLR07C1963FPRSL-ND
196 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

196 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1963FPRSL RLR07C1963FPRSL-ND
Product Name RES 196K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 196000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details