Vishay Intertechnology, Inc. Through Hole Resistors RLR07C2001FSBSL

Description
2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C2001FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2001FSBSL-ND
Through Hole Resistors RLR07C2001FSBSL-ND
2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 2K OHM 1% 1/4W AXIAL - RLR07C2001FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1% 1/4W AXIAL
RLR07C2001FSBSL
RES 2K OHM 1% 1/4W AXIAL RLR07C2001FSBSL
RES 2Kohm 1% 1/4W AXIAL

RES 2Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2001FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2001FSBSL
Through Hole Resistors RLR07C2001FSBSL
RES 2K OHM 1% 1/4W AXIAL

RES 2K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2001FSBSL-ND RLR07C2001FSBSL RLR07C2001FSBSL
Product Name Through Hole Resistors RES 2K OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details