Vishay Precision Group RES 200 OHM 1% 1/4W AXIAL RLR07C2000FSR36

Description
RES 200ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1% 1/4W AXIAL - RLR07C2000FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1% 1/4W AXIAL
RLR07C2000FSR36
RES 200 OHM 1% 1/4W AXIAL RLR07C2000FSR36
RES 200ohm 1% 1/4W AXIAL

RES 200ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2000FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2000FSR36-ND
Through Hole Resistors RLR07C2000FSR36-ND
200 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,200Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 51C0248 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,200Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
51C0248
Resistor,metal Film,200Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 51C0248
Resistor,Metal Film,200Ohms,250WV,1 +/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,200Ohms,250WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C2000FSR36 RLR07C2000FSR36-ND 51C0248
Product Name RES 200 OHM 1% 1/4W AXIAL Through Hole Resistors Resistor,metal Film,200Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details