Vishay Intertechnology, Inc. RES 1.96 OHM 1% 1/4W AXIAL RLR07C1R96FMRSL

Description
RES 1.96ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.96ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96 OHM 1% 1/4W AXIAL - RLR07C1R96FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96 OHM 1% 1/4W AXIAL
RLR07C1R96FMRSL
RES 1.96 OHM 1% 1/4W AXIAL RLR07C1R96FMRSL
RES 1.96ohm 1% 1/4W AXIAL

RES 1.96ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1R96FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1R96FMRSL-ND
Through Hole Resistors RLR07C1R96FMRSL-ND
1.96 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.96 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C1R96FMRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1R96FMRSL
Through Hole Resistors RLR07C1R96FMRSL
RES 1.96 OHM 1% 1/4W AXIAL

RES 1.96 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1R96FMRSL RLR07C1R96FMRSL-ND RLR07C1R96FMRSL
Product Name RES 1.96 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1.96 ohms 1.96 ohms 1.96 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details