Vishay Intertechnology, Inc. RES 19.1K OHM 1% 1/4W AXIAL RLR07C1912FMB14

Description
RES 19.1Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 19.1Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.1K OHM 1% 1/4W AXIAL - RLR07C1912FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1K OHM 1% 1/4W AXIAL
RLR07C1912FMB14
RES 19.1K OHM 1% 1/4W AXIAL RLR07C1912FMB14
RES 19.1Kohm 1% 1/4W AXIAL

RES 19.1Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1912FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1912FMB14-ND
Through Hole Resistors RLR07C1912FMB14-ND
19.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

19.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1912FMB14 RLR07C1912FMB14-ND
Product Name RES 19.1K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614350-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details