Vishay Intertechnology, Inc. RES 1.37 OHM 1% 1/4W AXIAL RLR07C1R37FMRSL

Description
RES 1.37ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.37ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37 OHM 1% 1/4W AXIAL - RLR07C1R37FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37 OHM 1% 1/4W AXIAL
RLR07C1R37FMRSL
RES 1.37 OHM 1% 1/4W AXIAL RLR07C1R37FMRSL
RES 1.37ohm 1% 1/4W AXIAL

RES 1.37ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1R37FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1R37FMRSL-ND
Through Hole Resistors RLR07C1R37FMRSL-ND
1.37 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.37 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C1R37FMRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1R37FMRSL
Through Hole Resistors RLR07C1R37FMRSL
RES 1.37 OHM 1% 1/4W AXIAL

RES 1.37 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1R37FMRSL RLR07C1R37FMRSL-ND RLR07C1R37FMRSL
Product Name RES 1.37 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1.37 ohms 1.37 ohms 1.37 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details