Vishay Precision Group RLR07C18R0GSB14 RLR07C18R0GSB14

Description
RLR07C18R0GSB14
Request a Quote Datasheet
Description
RLR07C18R0GSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR07C18R0GSB14 - RLR07C18R0GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C18R0GSB14
RLR07C18R0GSB14
RLR07C18R0GSB14 RLR07C18R0GSB14
RLR07C18R0GSB14

RLR07C18R0GSB14

Supplier's Site
Through Hole Resistors - RLR07C18R0GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C18R0GSB14-ND
Through Hole Resistors RLR07C18R0GSB14-ND
18 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

18 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 18 Ohm, 250Mw, 2%; Resistance Vishay - 50C9711 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 18 Ohm, 250Mw, 2%; Resistance Vishay
50C9711
Metal Film Resistor, 18 Ohm, 250Mw, 2%; Resistance Vishay 50C9711
METAL FILM RESISTOR, 18 OHM, 250mW, 2%; Resistance:18ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 18 OHM, 250mW, 2%; Resistance:18ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C18R0GSB14 RLR07C18R0GSB14-ND 50C9711
Product Name RLR07C18R0GSB14 Through Hole Resistors Metal Film Resistor, 18 Ohm, 250Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details