Vishay Intertechnology, Inc. RES 19.1 OHM 1% 1/4W AXIAL RLR07C19R1FMB14

Description
RES 19.1ohm 1% 1/4W AXIAL
Request a Quote
Description
RES 19.1ohm 1% 1/4W AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 19.1 OHM 1% 1/4W AXIAL - RLR07C19R1FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1 OHM 1% 1/4W AXIAL
RLR07C19R1FMB14
RES 19.1 OHM 1% 1/4W AXIAL RLR07C19R1FMB14
RES 19.1ohm 1% 1/4W AXIAL

RES 19.1ohm 1% 1/4W AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RLR07C19R1FMB14
Product Name RES 19.1 OHM 1% 1/4W AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58CR22J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers