Vishay Intertechnology, Inc. RES 200 OHM 2% 1/4W AXIAL RLR07C2000GMBSL

Description
RES 200ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 200ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 2% 1/4W AXIAL - RLR07C2000GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 2% 1/4W AXIAL
RLR07C2000GMBSL
RES 200 OHM 2% 1/4W AXIAL RLR07C2000GMBSL
RES 200ohm 2% 1/4W AXIAL

RES 200ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2000GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2000GMBSL-ND
Through Hole Resistors RLR07C2000GMBSL-ND
200 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C2000GMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2000GMBSL
Through Hole Resistors RLR07C2000GMBSL
RES 200 OHM 2% 1/4W AXIAL

RES 200 OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2000GMBSL RLR07C2000GMBSL-ND RLR07C2000GMBSL
Product Name RES 200 OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers