Vishay Intertechnology, Inc. Through Hole Resistors RLR07C1R43FMRSL

Description
1.43 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.43 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C1R43FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1R43FMRSL-ND
Through Hole Resistors RLR07C1R43FMRSL-ND
1.43 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.43 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 1.43 OHM 1% 1/4W AXIAL - RLR07C1R43FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.43 OHM 1% 1/4W AXIAL
RLR07C1R43FMRSL
RES 1.43 OHM 1% 1/4W AXIAL RLR07C1R43FMRSL
RES 1.43ohm 1% 1/4W AXIAL

RES 1.43ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1R43FMRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1R43FMRSL
Through Hole Resistors RLR07C1R43FMRSL
RES 1.43 OHM 1% 1/4W AXIAL

RES 1.43 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1R43FMRSL-ND RLR07C1R43FMRSL RLR07C1R43FMRSL
Product Name Through Hole Resistors RES 1.43 OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 1.43 ohms 1.43 ohms 1.43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers