Vishay Intertechnology, Inc. RES 18 OHM 2% 1/4W AXIAL RLR07C18R0GSBSL

Description
RES 18ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 18ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18 OHM 2% 1/4W AXIAL - RLR07C18R0GSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18 OHM 2% 1/4W AXIAL
RLR07C18R0GSBSL
RES 18 OHM 2% 1/4W AXIAL RLR07C18R0GSBSL
RES 18ohm 2% 1/4W AXIAL

RES 18ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C18R0GSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C18R0GSBSL-ND
Through Hole Resistors RLR07C18R0GSBSL-ND
18 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

18 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C18R0GSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C18R0GSBSL
Through Hole Resistors RLR07C18R0GSBSL
RES 18 OHM 2% 1/4W AXIAL

RES 18 OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C18R0GSBSL RLR07C18R0GSBSL-ND RLR07C18R0GSBSL
Product Name RES 18 OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 18 ohms 18 ohms 18 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 4756555 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details