Vishay Intertechnology, Inc. RES 1.74 OHM 1% 1/4W AXIAL RLR07C1R74FMRSL

Description
RES 1.74ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.74ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.74 OHM 1% 1/4W AXIAL - RLR07C1R74FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74 OHM 1% 1/4W AXIAL
RLR07C1R74FMRSL
RES 1.74 OHM 1% 1/4W AXIAL RLR07C1R74FMRSL
RES 1.74ohm 1% 1/4W AXIAL

RES 1.74ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1R74FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1R74FMRSL-ND
Through Hole Resistors RLR07C1R74FMRSL-ND
1.74 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.74 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C1R74FMRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1R74FMRSL
Through Hole Resistors RLR07C1R74FMRSL
RES 1.74 OHM 1% 1/4W AXIAL

RES 1.74 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1R74FMRSL RLR07C1R74FMRSL-ND RLR07C1R74FMRSL
Product Name RES 1.74 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1.74 ohms 1.74 ohms 1.74 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers