Vishay Intertechnology, Inc. RES 1.96M OHM 1% 1/4W AXIAL RLR07C1964FMBSL

Description
RES 1.96Mohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.96Mohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96M OHM 1% 1/4W AXIAL - RLR07C1964FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96M OHM 1% 1/4W AXIAL
RLR07C1964FMBSL
RES 1.96M OHM 1% 1/4W AXIAL RLR07C1964FMBSL
RES 1.96Mohm 1% 1/4W AXIAL

RES 1.96Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1964FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1964FMBSL-ND
Through Hole Resistors RLR07C1964FMBSL-ND
1.96 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.96 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1964FMBSL RLR07C1964FMBSL-ND
Product Name RES 1.96M OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.96E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R430JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details