Vishay Intertechnology, Inc. RES 196 OHM 1% 1/4W AXIAL RLR07C1960FPBSL

Description
RES 196ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 196ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196 OHM 1% 1/4W AXIAL - RLR07C1960FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196 OHM 1% 1/4W AXIAL
RLR07C1960FPBSL
RES 196 OHM 1% 1/4W AXIAL RLR07C1960FPBSL
RES 196ohm 1% 1/4W AXIAL

RES 196ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1960FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1960FPBSL-ND
Through Hole Resistors RLR07C1960FPBSL-ND
196 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

196 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C1960FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1960FPBSL
Through Hole Resistors RLR07C1960FPBSL
RES 196 OHM 1% 1/4W AXIAL

RES 196 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1960FPBSL RLR07C1960FPBSL-ND RLR07C1960FPBSL
Product Name RES 196 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 196 ohms 196 ohms 196 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 105000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details