Vishay Precision Group RES 196K OHM 1% 1/4W AXIAL RLR07C1963FSB14

Description
RES 196Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 196Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196K OHM 1% 1/4W AXIAL - RLR07C1963FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196K OHM 1% 1/4W AXIAL
RLR07C1963FSB14
RES 196K OHM 1% 1/4W AXIAL RLR07C1963FSB14
RES 196Kohm 1% 1/4W AXIAL

RES 196Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1963FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1963FSB14-ND
Through Hole Resistors RLR07C1963FSB14-ND
196 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

196 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1963FSB14 RLR07C1963FSB14-ND
Product Name RES 196K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 196000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details