Vishay Intertechnology, Inc. RES 1.74 OHM 1% 1/4W AXIAL RLR07C1R74FMB14

Description
RES 1.74ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.74ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.74 OHM 1% 1/4W AXIAL - RLR07C1R74FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74 OHM 1% 1/4W AXIAL
RLR07C1R74FMB14
RES 1.74 OHM 1% 1/4W AXIAL RLR07C1R74FMB14
RES 1.74ohm 1% 1/4W AXIAL

RES 1.74ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1R74FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1R74FMB14-ND
Through Hole Resistors RLR07C1R74FMB14-ND
1.74 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.74 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1R74FMB14 RLR07C1R74FMB14-ND
Product Name RES 1.74 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.74 ohms 1.74 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details