Vishay Precision Group RLR07C2000FSB14 RLR07C2000FSB14

Description
RLR07C2000FSB14
Request a Quote Datasheet
Description
RLR07C2000FSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR07C2000FSB14 - RLR07C2000FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C2000FSB14
RLR07C2000FSB14
RLR07C2000FSB14 RLR07C2000FSB14
RLR07C2000FSB14

RLR07C2000FSB14

Supplier's Site
Through Hole Resistors - RLR07C2000FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2000FSB14-ND
Through Hole Resistors RLR07C2000FSB14-ND
200 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 200 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Epoxy - 70201012 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 200 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Epoxy
70201012
Resistor;Metal Film;Res 200 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Epoxy 70201012
Meets Requirements of MIL-PRF-39017 Failure Rate: Verified Failure Rate (Contact Factory for Current Level) Excellent High Frequency Performance Epoxy Coated Construction Provides Superior Moisture Protection Traceability of Materials and Processing Monthly Lot Acceptance Testing Very Low Noise Vishay Dale Has Complete Capability to Develop Specific Reliability Programs Designed to Customer Requirements

  • Meets Requirements of MIL-PRF-39017
  • Failure Rate: Verified Failure Rate (Contact Factory for Current Level)
  • Excellent High Frequency Performance
  • Epoxy Coated Construction Provides Superior Moisture Protection
  • Traceability of Materials and Processing
  • Monthly Lot Acceptance Testing
  • Very Low Noise
  • Vishay Dale Has Complete Capability to Develop Specific Reliability Programs Designed to Customer Requirements
Supplier's Site
Metal Film Resistor, 200 Ohm, 250Mw, 1%; Resistance Vishay - 51C0238 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 200 Ohm, 250Mw, 1%; Resistance Vishay
51C0238
Metal Film Resistor, 200 Ohm, 250Mw, 1%; Resistance Vishay 51C0238
METAL FILM RESISTOR, 200 OHM, 250mW, 1%; Resistance:200ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 200 OHM, 250mW, 1%; Resistance:200ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RLR07C2000FSB14 RLR07C2000FSB14-ND 70201012 51C0238
Product Name RLR07C2000FSB14 Through Hole Resistors Resistor;Metal Film;Res 200 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Epoxy Metal Film Resistor, 200 Ohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers