ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 400 450 500 550 600 650 670 680 690 700 710 720 729 730 731 732 733 734 735 736 737 738 739 740 741 750 760 770 780 790 800 850 900 950 1000 1050 1100 1500 1578
Product Name Notes
RES 1.21Kohm 1% 1/4W AXIAL
RES 1.21Mohm 1% 1/4W AXIAL
RES 1.24Kohm 1% 1/4W AXIAL
RES 1.24Mohm 1% 1/4W AXIAL
RES 1.27Kohm 1% 1/4W AXIAL
RES 1.27Mohm 1% 1/4W AXIAL
RES 1.2Mohm 2% 1/4W AXIAL
RES 12.1Kohm 1% 1/4W AXIAL
RES 12.1ohm 1% 1/4W AXIAL
RES 12.4Kohm 1% 1/4W AXIAL
RES 12.4ohm 1% 1/4W AXIAL
RES 12.7Kohm 1% 1/4W AXIAL
RES 120Kohm 2% 1/4W AXIAL
RES 121Kohm 1% 1/4W AXIAL
RES 121ohm 1% 1/4W AXIAL
RES 124Kohm 1% 1/4W AXIAL
RES 124ohm 1% 1/4W AXIAL
RES 127Kohm 1% 1/4W AXIAL
RES 127ohm 1% 1/4W AXIAL
RES 12Kohm 2% 1/4W AXIAL
RES 12ohm 2% 1/4W AXIAL
Res Metal Film 1.21K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.21K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 1.21K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 1.21K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 1.21K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 1.21M Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.21M Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 1.21M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 1.21M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 1.23K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 1.23K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.24K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.24K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 1.24K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 1.24K Ohm 1% 1/4W 100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 1.24M Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 1.24M Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.27K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
Res Metal Film 1.27K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 1.27K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.27M Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 1.27M Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.27M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 1.2M Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 1.2M Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.2M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 1.2M Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 12 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 12 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 12.1 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 12.1 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 12.1 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 12.1 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 12.1K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 12.1K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 12.1K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 12.1K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 12.1K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 12.1K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 12.4 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 12.4 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 12.4 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 12.4 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 12.4K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 12.4K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 12.5K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 12.5K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 12.7K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 12.7K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 12.7K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 120K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 120K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 120K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 120K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 120K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 120K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole
Res Metal Film 120K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 120K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 121 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 121 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 121 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 121 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 121 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 121 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 121 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 121K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 121K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 121K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 121K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 121K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 124 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 124K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 124K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 124K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 124K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 124K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 125 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 127 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 127 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 127 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 127K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 127K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 127K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 12K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
Res Metal Film 12K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 12K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 12K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 12K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole
Res Metal Film 12K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Resistor-Fixed-Singl e-Through-Hole
RLR07C1203GS
RLR07C1210FSB14
RLR07C1212FS
RLR07C1213FSB14
RLR07C1242FS
RLR07C1243FS
RLR07C1270FS
RLR07C1270FSB14
RLR07C1271FSB14
RLR07C1273FS

<< Prev Next >>