Vishay Intertechnology, Inc. RES 1.87 OHM 1% 1/4W AXIAL RLR07C1R87FMRSL

Description
RES 1.87ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.87ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.87 OHM 1% 1/4W AXIAL - RLR07C1R87FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87 OHM 1% 1/4W AXIAL
RLR07C1R87FMRSL
RES 1.87 OHM 1% 1/4W AXIAL RLR07C1R87FMRSL
RES 1.87ohm 1% 1/4W AXIAL

RES 1.87ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1R87FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1R87FMRSL-ND
Through Hole Resistors RLR07C1R87FMRSL-ND
1.87 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.87 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C1R87FMRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1R87FMRSL
Through Hole Resistors RLR07C1R87FMRSL
RES 1.87 OHM 1% 1/4W AXIAL

RES 1.87 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1R87FMRSL RLR07C1R87FMRSL-ND RLR07C1R87FMRSL
Product Name RES 1.87 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1.87 ohms 1.87 ohms 1.87 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details