Vishay Intertechnology, Inc. RES 1.69 OHM 1% 1/4W AXIAL RLR07C1R69FMRSL

Description
RES 1.69ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.69ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.69 OHM 1% 1/4W AXIAL - RLR07C1R69FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69 OHM 1% 1/4W AXIAL
RLR07C1R69FMRSL
RES 1.69 OHM 1% 1/4W AXIAL RLR07C1R69FMRSL
RES 1.69ohm 1% 1/4W AXIAL

RES 1.69ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1R69FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1R69FMRSL-ND
Through Hole Resistors RLR07C1R69FMRSL-ND
1.69 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.69 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C1R69FMRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1R69FMRSL
Through Hole Resistors RLR07C1R69FMRSL
RES 1.69 OHM 1% 1/4W AXIAL

RES 1.69 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1R69FMRSL RLR07C1R69FMRSL-ND RLR07C1R69FMRSL
Product Name RES 1.69 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1.69 ohms 1.69 ohms 1.69 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details